Cornell Dubilier Capacitors - Aluminum - Polymer Capacitors SPA331M0ER

Description
Win Source Part Number: 1308472-SPA331M0ER Category: Capacitors>Aluminum - Polymer Capacitors Series: SPA Type: Polymer Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ High Frequency: 4 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308472-SPA331M0ER Category: Capacitors>Aluminum - Polymer Capacitors Series: SPA Type: Polymer Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ High Frequency: 4 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1308472-SPA331M0ER - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1308472-SPA331M0ER
Capacitors - Aluminum - Polymer Capacitors 1308472-SPA331M0ER
Win Source Part Number: 1308472-SPA331M0ER Category: Capacitors>Aluminum - Polymer Capacitors Series: SPA Type: Polymer Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ High Frequency: 4 A @ 100 kHz

Win Source Part Number: 1308472-SPA331M0ER
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SPA
Type: Polymer
Applications: General Purpose
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ High Frequency: 4 A @ 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1308472-SPA331M0ER
Product Name Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers