Knowles Electronics, LLC. Microphones - SPA1687LR5H-1 SPA1687LR5H-1

Description
Manufacturer: Knowles Win Source Part Number: 896975-SPA1687LR5H-1 Series: SiSonic™ Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Not For New Designs Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: ALTMAN, 423-1430-2, 423-1430-1, 423-1430-6
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 896975-SPA1687LR5H-1 Series: SiSonic™ Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Not For New Designs Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: ALTMAN, 423-1430-2, 423-1430-1, 423-1430-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPA1687LR5H-1 - 896975-SPA1687LR5H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPA1687LR5H-1
896975-SPA1687LR5H-1
Microphones - SPA1687LR5H-1 896975-SPA1687LR5H-1
Manufacturer: Knowles Win Source Part Number: 896975-SPA1687LR5H-1 Series: SiSonic™ Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Not For New Designs Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: ALTMAN, 423-1430-2, 423-1430-1, 423-1430-6

Manufacturer: Knowles
Win Source Part Number: 896975-SPA1687LR5H-1
Series: SiSonic™
Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Part Status: Not For New Designs
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5900
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Other Part Number: ALTMAN, 423-1430-2, 423-1430-1, 423-1430-6

Buy Now Datasheet
MEMS Microphones - SPA1687LR5H-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
MEMS Microphones
SPA1687LR5H-1
MEMS Microphones SPA1687LR5H-1
MEMS Microphones High SPL Differential Bottom Port SiSonicTM Microphone

MEMS Microphones High SPL Differential Bottom Port SiSonicTM Microphone

Buy Now Datasheet
Audio Products - Microphones SPA1687LR5H-1
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 896975-SPA1687LR5H-1 SPA1687LR5H-1 SPA1687LR5H-1
Product Name Microphones - SPA1687LR5H-1 MEMS Microphones Audio Products - Microphones
SN Ratio 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details