Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech SPA-5H

Description
TEST SPRING PROBE, PCB; Connector Type:Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:36.07mm; Spring Force Initial:6.73oz; Spring Force Working Travel:16oz; Product Range:SPA Series RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:36.07mm; Spring Force Initial:6.73oz; Spring Force Working Travel:16oz; Product Range:SPA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 90B6889 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
90B6889
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 90B6889
TEST SPRING PROBE, PCB; Connector Type:Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:36.07mm; Spring Force Initial:6.73oz; Spring Force Working Travel:16oz; Product Range:SPA Series RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:36.07mm; Spring Force Initial:6.73oz; Spring Force Working Travel:16oz; Product Range:SPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90B6889
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products