Everett Charles Technologies Test Leads And Probes; Connector Type Everett Charles Tech SPA-1J-1

Description
TEST LEADS AND PROBES; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:3A; Overall Length:16.64mm; Spring Force Initial:1.3oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes
Datasheet
Description
TEST LEADS AND PROBES; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:3A; Overall Length:16.64mm; Spring Force Initial:1.3oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads And Probes; Connector Type Everett Charles Tech - 14N8039 - Newark, An Avnet Company
Chicago, IL, United States
Test Leads And Probes; Connector Type Everett Charles Tech
14N8039
Test Leads And Probes; Connector Type Everett Charles Tech 14N8039
TEST LEADS AND PROBES; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:3A; Overall Length:16.64mm; Spring Force Initial:1.3oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes

TEST LEADS AND PROBES; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:3A; Overall Length:16.64mm; Spring Force Initial:1.3oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8039
Product Name Test Leads And Probes; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details