Knowles Electronics, LLC. Audio Products - Microphones SP0404LE5H-PB

Description
MIC MEMS ANALOG OMNI -42DB
Description
MIC MEMS ANALOG OMNI -42DB

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - SP0404LE5H-PB - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
SP0404LE5H-PB
Audio Products - Microphones SP0404LE5H-PB
MIC MEMS ANALOG OMNI -42DB

MIC MEMS ANALOG OMNI -42DB

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number SP0404LE5H-PB
Product Name Audio Products - Microphones
Impedance 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Unidirectional Microphones - CEM-UB9750-AJAA474C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Condenser Instrument Microphone - f9 Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 8 mV/Pa (55157 mV/psi)
View Details