Knowles Electronics, LLC. Custom Parts - Custom Parts (S - T) - SP0103NC3 SP0103NC3

Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132100-SP0103NC3 Number of Pins: 4 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 1.5 V
Request a Quote
Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132100-SP0103NC3 Number of Pins: 4 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 1.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SP0103NC3 - 1132100-SP0103NC3 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SP0103NC3
1132100-SP0103NC3
Custom Parts - Custom Parts (S - T) - SP0103NC3 1132100-SP0103NC3
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132100-SP0103NC3 Number of Pins: 4 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 1.5 V

Manufacturer: Knowles
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132100-SP0103NC3
Number of Pins: 4
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1132100-SP0103NC3
Product Name Custom Parts - Custom Parts (S - T) - SP0103NC3
Unlock Full Specs
to access all available technical data