Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SNR47M050ST

Description
Win Source Part Number: 1307484-SNR47M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SN Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 100 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 338.8Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 11 mA @ 120 Hz
Request a Quote Datasheet
Description
Win Source Part Number: 1307484-SNR47M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SN Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 100 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 338.8Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 11 mA @ 120 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307484-SNR47M050ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307484-SNR47M050ST
Capacitors - Aluminum Electrolytic Capacitors 1307484-SNR47M050ST
Win Source Part Number: 1307484-SNR47M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SN Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 100 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 338.8Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 11 mA @ 120 Hz

Win Source Part Number: 1307484-SNR47M050ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SN
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 100
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 338.8Ohm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Bi-Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 11 mA @ 120 Hz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1307484-SNR47M050ST
Product Name Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers