Cornell Dubilier Aluminum Electrolytic Capacitors SN4R7M035ST

Description
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can 39.53Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can 39.53Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SN4R7M035ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SN4R7M035ST-ND
Aluminum Electrolytic Capacitors SN4R7M035ST-ND
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can 39.53Ohm @ 120Hz 1000 Hrs @ 85°C

4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can 39.53Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SN4R7M035ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SN4R7M035ST
Capacitors - Aluminum Electrolytic Capacitors SN4R7M035ST
CAP ALUM 4.7UF 20% 35V RADIAL

CAP ALUM 4.7UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SN4R7M035ST-ND SN4R7M035ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details