Cornell Dubilier Aluminum Electrolytic Capacitors SN2R2M025ST

Description
2.2µF 25V Aluminum Electrolytic Capacitors Radial, Can 90.47Ohm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2.2µF 25V Aluminum Electrolytic Capacitors Radial, Can 90.47Ohm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-3591-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3591-ND
Aluminum Electrolytic Capacitors 338-3591-ND
2.2µF 25V Aluminum Electrolytic Capacitors Radial, Can 90.47Ohm 1000 Hrs @ 85°C

2.2µF 25V Aluminum Electrolytic Capacitors Radial, Can 90.47Ohm 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307469-SN2R2M025ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307469-SN2R2M025ST
Capacitors - Aluminum Electrolytic Capacitors 1307469-SN2R2M025ST
Win Source Part Number: 1307469-SN2R2M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SN Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 90.47Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-3591,SN2R2M025ST Product Status: Obsolete

Win Source Part Number: 1307469-SN2R2M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SN
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 90.47Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Bi-Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-3591,SN2R2M025ST
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SN2R2M025ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SN2R2M025ST
Capacitors - Aluminum Electrolytic Capacitors SN2R2M025ST
CAP ALUM 2.2UF 20% 25V RADIAL

CAP ALUM 2.2UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-3591-ND 1307469-SN2R2M025ST SN2R2M025ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers