Cornell Dubilier Aluminum Electrolytic Capacitors SN221M016ST

Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.03Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.03Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SN221M016ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SN221M016ST-ND
Aluminum Electrolytic Capacitors SN221M016ST-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.03Ohm @ 120Hz 1000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.03Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307458-SN221M016ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307458-SN221M016ST
Capacitors - Aluminum Electrolytic Capacitors 1307458-SN221M016ST
Win Source Part Number: 1307458-SN221M016ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SN Package: Bulk Applications: General Purpose Height - Seated (Max): 0.787" (20.00mm) Standard Package: 200 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 1.03Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 330 mA @ 120 Hz

Win Source Part Number: 1307458-SN221M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SN
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.787" (20.00mm)
Standard Package: 200
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1.03Ohm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Bi-Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 330 mA @ 120 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SN221M016ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SN221M016ST
Capacitors - Aluminum Electrolytic Capacitors SN221M016ST
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SN221M016ST-ND 1307458-SN221M016ST SN221M016ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713279 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details