Cap Aluminum Lytic 22uF 50V 20% (10 X 12mm) Radial 5mm 7.24 Ohm 0.115A 1000h 85°C Product overview: SN220M050ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V, 7.24 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, 7.24 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SN220M050ST can be used for catalog matching and distributor lookup.
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 7.24Ohm @ 120Hz 1000 Hrs @ 85°C
Win Source Part Number: 1307461-SN220M050ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SN
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 200
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 7.24Ohm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Bi-Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SN220M050ST
Product Status: Obsolete
Ripple Current @ Low Frequency: 115 mA @ 120 Hz
CAP ALUM 22UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-SN220M050ST | SN220M050ST-ND | 1307461-SN220M050ST | SN220M050ST |
| Product Name | 22uF 50V 7.24 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts |