OK International OKi SMTC-861 Long Blade Tip 15.75 mm SMTC-861

Description
OKi Metcal SMTC-861 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. The 800 Series is used for high thermal demand or ceramic applications. 15.75 mm.
Request a Quote
Description
OKi Metcal SMTC-861 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. The 800 Series is used for high thermal demand or ceramic applications. 15.75 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-861 Long Blade Tip 15.75 mm - SMTC-861 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-861 Long Blade Tip 15.75 mm
SMTC-861
OKi SMTC-861 Long Blade Tip 15.75 mm SMTC-861
OKi Metcal SMTC-861 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. The 800 Series is used for high thermal demand or ceramic applications. 15.75 mm.

OKi Metcal SMTC-861 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. The 800 Series is used for high thermal demand or ceramic applications. 15.75 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SMTC-861
Product Name OKi SMTC-861 Long Blade Tip 15.75 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hub Needles - 7748-04 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17596 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY002S - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 2 cc (0.1220 cubic inches)
Material Plastic
View Details