OK International OKi SMTC-860 Long Blade Tip 10.4 mm SMTC-860

Description
OKi Metcal SMTC-860 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. The 800 Series is used for high thermal demand or ceramic applications. 10 mm.
Request a Quote
Description
OKi Metcal SMTC-860 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. The 800 Series is used for high thermal demand or ceramic applications. 10 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-860 Long Blade Tip 10.4 mm - SMTC-860 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-860 Long Blade Tip 10.4 mm
SMTC-860
OKi SMTC-860 Long Blade Tip 10.4 mm SMTC-860
OKi Metcal SMTC-860 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. The 800 Series is used for high thermal demand or ceramic applications. 10 mm.

OKi Metcal SMTC-860 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. The 800 Series is used for high thermal demand or ceramic applications. 10 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SMTC-860
Product Name OKi SMTC-860 Long Blade Tip 10.4 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Small Hub Removable Needle - 7803-02 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Gauge 28
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
3cm Pump Syringes - 23170 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
Syringes - LBSY1103SN - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 3 cc (0.1831 cubic inches)
Material Plastic
View Details