OK International Tip Cartridge, Soldering, Tunnel 12.83Mm; Tip / Nozzle Width Metcal SMTC-195

Description
TIP CARTRIDGE, SOLDERING, TUNNEL 12.83MM; Tip / Nozzle Width:12.83mm; Tip / Nozzle Style:Tunnel; For Use With:TSOP-28 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, TUNNEL 12.83MM; Tip / Nozzle Width:12.83mm; Tip / Nozzle Style:Tunnel; For Use With:TSOP-28 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Tunnel 12.83Mm; Tip / Nozzle Width Metcal - 83F2255 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Tunnel 12.83Mm; Tip / Nozzle Width Metcal
83F2255
Tip Cartridge, Soldering, Tunnel 12.83Mm; Tip / Nozzle Width Metcal 83F2255
TIP CARTRIDGE, SOLDERING, TUNNEL 12.83MM; Tip / Nozzle Width:12.83mm; Tip / Nozzle Style:Tunnel; For Use With:TSOP-28 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, TUNNEL 12.83MM; Tip / Nozzle Width:12.83mm; Tip / Nozzle Style:Tunnel; For Use With:TSOP-28 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 83F2255
Product Name Tip Cartridge, Soldering, Tunnel 12.83Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 2919344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details