OK International OKi SMTC-161 Blade Tip 15.75 mm SMTC-161

Description
OKi Metcal SMTC-161 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. 15.75 mm.
Request a Quote
Description
OKi Metcal SMTC-161 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. 15.75 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-161 Blade Tip 15.75 mm - SMTC-161 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-161 Blade Tip 15.75 mm
SMTC-161
OKi SMTC-161 Blade Tip 15.75 mm SMTC-161
OKi Metcal SMTC-161 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. 15.75 mm.

OKi Metcal SMTC-161 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. 15.75 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SMTC-161
Product Name OKi SMTC-161 Blade Tip 15.75 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Kel-F Hub Needles - 7750-07 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
3cm Pump Syringes - 23170 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
Syringes - LBSY3 - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 3 cc (0.1831 cubic inches)
Material Plastic
View Details