OK International OKi SMTC-1120 Quad Tip 11.18 mm x 11.18 mm SMTC-1120

Description
OKi Metcal SMTC-1120 Quad Tip is for use with MX Series Soldering & Rework with MX-H1-RM3E and MX-H1-AV hand-pieces for conduction rework. It is used for removal of four-sided devices such as PLCC and QFP. The 700 Series is standard for most applications. 11.18 mm.
Request a Quote
Description
OKi Metcal SMTC-1120 Quad Tip is for use with MX Series Soldering & Rework with MX-H1-RM3E and MX-H1-AV hand-pieces for conduction rework. It is used for removal of four-sided devices such as PLCC and QFP. The 700 Series is standard for most applications. 11.18 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-1120 Quad Tip 11.18 mm x 11.18 mm - SMTC-1120 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-1120 Quad Tip 11.18 mm x 11.18 mm
SMTC-1120
OKi SMTC-1120 Quad Tip 11.18 mm x 11.18 mm SMTC-1120
OKi Metcal SMTC-1120 Quad Tip is for use with MX Series Soldering & Rework with MX-H1-RM3E and MX-H1-AV hand-pieces for conduction rework. It is used for removal of four-sided devices such as PLCC and QFP. The 700 Series is standard for most applications. 11.18 mm.

OKi Metcal SMTC-1120 Quad Tip is for use with MX Series Soldering & Rework with MX-H1-RM3E and MX-H1-AV hand-pieces for conduction rework. It is used for removal of four-sided devices such as PLCC and QFP. The 700 Series is standard for most applications. 11.18 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SMTC-1120
Product Name OKi SMTC-1120 Quad Tip 11.18 mm x 11.18 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Microliter 700 Series Syringes - 7635-01 - Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable
View Details
3cm Pump Syringes - 24415 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material UHMW
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Syringe 10cc Luer-Lock - B-310 - IDEX Health & Science
IDEX Health & Science
Specs
Configuration Syringe Only
Volume 10 cc (0.6102 cubic inches)
Inner Diameter 0.0500 inch (1.27 mm)
View Details