OK International OKi SMTC-112 Quad Rework Tip 9.14 mm x 9.14 mm SMTC-112

Description
OKi Metcal SMTC-112 Quad Tip is a rework cartridge that is used with MX-500 Iron and PLCC 20. 9.14 mm.
Request a Quote
Description
OKi Metcal SMTC-112 Quad Tip is a rework cartridge that is used with MX-500 Iron and PLCC 20. 9.14 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-112 Quad Rework Tip 9.14 mm x 9.14 mm - SMTC-112 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-112 Quad Rework Tip 9.14 mm x 9.14 mm
SMTC-112
OKi SMTC-112 Quad Rework Tip 9.14 mm x 9.14 mm SMTC-112
OKi Metcal SMTC-112 Quad Tip is a rework cartridge that is used with MX-500 Iron and PLCC 20. 9.14 mm.

OKi Metcal SMTC-112 Quad Tip is a rework cartridge that is used with MX-500 Iron and PLCC 20. 9.14 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SMTC-112
Product Name OKi SMTC-112 Quad Rework Tip 9.14 mm x 9.14 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Kel-F Hub Needles - 7752-16 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17595 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY005 - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 5 cc (0.3051 cubic inches)
Material Plastic
View Details