OK International Tools, Tips Soldering; Tip / Nozzle Width Metcal SMTC-108

Description
Tools, Tips Soldering; Tip / Nozzle Width:2.8mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
Tools, Tips Soldering; Tip / Nozzle Width:2.8mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Tips Soldering; Tip / Nozzle Width Metcal - 83F2243 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Tips Soldering; Tip / Nozzle Width Metcal
83F2243
Tools, Tips Soldering; Tip / Nozzle Width Metcal 83F2243
Tools, Tips Soldering; Tip / Nozzle Width:2.8mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Tools, Tips Soldering; Tip / Nozzle Width:2.8mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 83F2243
Product Name Tools, Tips Soldering; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024498 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - Powermax125 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz
View Details