OK International OKi SMTC-062 Long Blade Tip 22 mm SMTC-062

Description
OKi Metcal SMTC-062 Long Blade Tip is a rework cartridge that is used with the MX-RM3E hand-pieces for STSS/MX systems only. It is designed for assembly, removal, cleaning, and reworking SMT components. 22 mm.
Request a Quote
Description
OKi Metcal SMTC-062 Long Blade Tip is a rework cartridge that is used with the MX-RM3E hand-pieces for STSS/MX systems only. It is designed for assembly, removal, cleaning, and reworking SMT components. 22 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-062 Long Blade Tip 22 mm - SMTC-062 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-062 Long Blade Tip 22 mm
SMTC-062
OKi SMTC-062 Long Blade Tip 22 mm SMTC-062
OKi Metcal SMTC-062 Long Blade Tip is a rework cartridge that is used with the MX-RM3E hand-pieces for STSS/MX systems only. It is designed for assembly, removal, cleaning, and reworking SMT components. 22 mm.

OKi Metcal SMTC-062 Long Blade Tip is a rework cartridge that is used with the MX-RM3E hand-pieces for STSS/MX systems only. It is designed for assembly, removal, cleaning, and reworking SMT components. 22 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SMTC-062
Product Name OKi SMTC-062 Long Blade Tip 22 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Manual HPLC Injection Syringe - 80231 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Removable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17596 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY030S - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 30 cc (1.83 cubic inches)
Material Plastic
View Details