OK International OKi SMTC-061 Long Blade Tip 15.75 mm SMTC-061

Description
OKi Metcal SMTC-061 Long Blade Tip is a blade cartridge that is used with the MX-H1-AV and MX-RM3E Hand-pieces for soldering and rework. The 600 series is used for applications that are temperature sensitive. 15.75 mm.
Request a Quote
Description
OKi Metcal SMTC-061 Long Blade Tip is a blade cartridge that is used with the MX-H1-AV and MX-RM3E Hand-pieces for soldering and rework. The 600 series is used for applications that are temperature sensitive. 15.75 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-061 Long Blade Tip 15.75 mm - SMTC-061 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-061 Long Blade Tip 15.75 mm
SMTC-061
OKi SMTC-061 Long Blade Tip 15.75 mm SMTC-061
OKi Metcal SMTC-061 Long Blade Tip is a blade cartridge that is used with the MX-H1-AV and MX-RM3E Hand-pieces for soldering and rework. The 600 series is used for applications that are temperature sensitive. 15.75 mm.

OKi Metcal SMTC-061 Long Blade Tip is a blade cartridge that is used with the MX-H1-AV and MX-RM3E Hand-pieces for soldering and rework. The 600 series is used for applications that are temperature sensitive. 15.75 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SMTC-061
Product Name OKi SMTC-061 Long Blade Tip 15.75 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Gastight 1000 Series Syringes - 80307 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Fixed
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
3cm Pump Syringes - 23167 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
 - LBILN221S - Membrane Solutions
Membrane Solutions
Specs
Configuration Needle Only
Material Plastic
Length 8.7 inch (221 mm)
View Details