OK International OKi SMTC-060 Long Blade Tip 10.4 mm SMTC-060

Description
OKi Metcal SMTC-060 Long Blade Tip is a blade cartridge that is used with MX-H1-AV and MX-RM3E Hand-pieces for soldering and rework. The 600 series is used for applications that are temperature sensitive. 10 mm.
Request a Quote
Description
OKi Metcal SMTC-060 Long Blade Tip is a blade cartridge that is used with MX-H1-AV and MX-RM3E Hand-pieces for soldering and rework. The 600 series is used for applications that are temperature sensitive. 10 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-060 Long Blade Tip 10.4 mm - SMTC-060 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-060 Long Blade Tip 10.4 mm
SMTC-060
OKi SMTC-060 Long Blade Tip 10.4 mm SMTC-060
OKi Metcal SMTC-060 Long Blade Tip is a blade cartridge that is used with MX-H1-AV and MX-RM3E Hand-pieces for soldering and rework. The 600 series is used for applications that are temperature sensitive. 10 mm.

OKi Metcal SMTC-060 Long Blade Tip is a blade cartridge that is used with MX-H1-AV and MX-RM3E Hand-pieces for soldering and rework. The 600 series is used for applications that are temperature sensitive. 10 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SMTC-060
Product Name OKi SMTC-060 Long Blade Tip 10.4 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hub Needles - 7748-10 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17596 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY020S - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 20 cc (1.22 cubic inches)
Material Plastic
View Details