OK International OKi SMTC-004 Tunnel Tip 5.08 mm x 4.32 mm SMTC-004

Description
OKi Metcal SMTC-004 Tunnel Tip Cartridge is to be used with MX-H1-AV and MX-RM3E Hand-pieces for conduction rework of surface mount components. The 600 series is for applications that are temperature sensitive. 5.08 mm.
Request a Quote
Description
OKi Metcal SMTC-004 Tunnel Tip Cartridge is to be used with MX-H1-AV and MX-RM3E Hand-pieces for conduction rework of surface mount components. The 600 series is for applications that are temperature sensitive. 5.08 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-004 Tunnel Tip 5.08 mm x 4.32 mm - SMTC-004 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-004 Tunnel Tip 5.08 mm x 4.32 mm
SMTC-004
OKi SMTC-004 Tunnel Tip 5.08 mm x 4.32 mm SMTC-004
OKi Metcal SMTC-004 Tunnel Tip Cartridge is to be used with MX-H1-AV and MX-RM3E Hand-pieces for conduction rework of surface mount components. The 600 series is for applications that are temperature sensitive. 5.08 mm.

OKi Metcal SMTC-004 Tunnel Tip Cartridge is to be used with MX-H1-AV and MX-RM3E Hand-pieces for conduction rework of surface mount components. The 600 series is for applications that are temperature sensitive. 5.08 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SMTC-004
Product Name OKi SMTC-004 Tunnel Tip 5.08 mm x 4.32 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

3cm Pump Syringes - 23170 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Kel-F Hub Needles - 7752-12 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Septum Needles -  - Instech Laboratories, Inc.
Instech Laboratories, Inc.
Specs
Configuration Needle Only
Material Metal
Gauge 24 to 22
View Details