The Knowles Syfer Brand E17 range of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in X7R dielectric, this range offers the highest current ratings of up to 10A and voltage ratings of 25Vdc to 200Vdc for more demanding applications.
| Knowles | |
|---|---|
| Product Category | Capacitors |
| Product Name | E17 (2A and 10A) SMD C Filters |
| Configuration / Form Factor | Leaded Capacitor |