The Knowles E07 feedthrough MLCC chip filters are 3-terminal surface mount devices designed to reduce inductance in signal line filtering applications. They are available in 0805, 1206, 1806, and 1812 chip sizes with current ratings of 1A and 2A, and voltage ratings from 25Vdc to 200Vdc. Dielectrics include C0G/NP0 and X7R, with capacitance ranges specified by size and voltage. The E07 series supports FlexiCap™ termination, recommended for new designs, and is available in AEC-Q200 qualified variants for automotive use.
The Knowles Syfer Brand E07 range of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 & X7R dielectrics, with current ratings of 1A and 2A and voltage ratings of 25Vdc to 200Vdc, for use when more current is necessary or where a higher rating is preferred.
Also available with FlexiCap™ termination which is strongly recommended for new designs.
Commonly used in automotive applications, a range qualified to AEC-Q200 is also available.
| Knowles | |
|---|---|
| Product Category | Capacitors |
| Product Name | E07 (1A and 2A) SMD C Filters |
| Configuration / Form Factor | Leaded Capacitor |