Knowles E01 (300mA) SMD C Filters SMDCap - SMD-C-Filters - E01-300mA

Description
The Knowles Syfer Brand E01 range of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 & X7R dielectrics, with current ratings of 300mA and voltage ratings of 25Vdc to 200Vdc, they represent a low cost option for signal line filtering. Also available with FlexiCap™ termination which is strongly recommended for new designs. Commonly used in automotive applications, a range qualified to AEC-Q200 is also available.
Request a Quote Datasheet
Description
The Knowles Syfer Brand E01 range of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 & X7R dielectrics, with current ratings of 300mA and voltage ratings of 25Vdc to 200Vdc, they represent a low cost option for signal line filtering. Also available with FlexiCap™ termination which is strongly recommended for new designs. Commonly used in automotive applications, a range qualified to AEC-Q200 is also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E01 (300mA) SMD C Filters -  - Knowles
Cazenovia, NY, United States
E01 (300mA) SMD C Filters
E01 (300mA) SMD C Filters
The Knowles Syfer Brand E01 range of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 & X7R dielectrics, with current ratings of 300mA and voltage ratings of 25Vdc to 200Vdc, they represent a low cost option for signal line filtering. Also available with FlexiCap™ termination which is strongly recommended for new designs. Commonly used in automotive applications, a range qualified to AEC-Q200 is also available.

The Knowles Syfer Brand E01 range of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 & X7R dielectrics, with current ratings of 300mA and voltage ratings of 25Vdc to 200Vdc, they represent a low cost option for signal line filtering.
Also available with FlexiCap™ termination which is strongly recommended for new designs.
Commonly used in automotive applications, a range qualified to AEC-Q200 is also available.

Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name E01 (300mA) SMD C Filters
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers