HiT250 Range of High Temperature Multilayer Ceramic Capacitors
Our high temperature MLCC series exhibit stable performance across an extended operating temperature range of -55°C to +250°C. Both Class I and Class II parts are available with DC voltage ratings of 50,100 and 200V satisfying a wide range of demanding applications.
To provide high reliability operation in the extremes of temperature encountered in down hole exploration, avionics and automotive systems, Knowles High Temperature HiT range products are approved for use at elevated temperatures of up to 250°C
250ºC operating temperature
0603 to 2220 chip sizes
C0G/NP0 (1B) dielectric
Capacitance range from 3.9pF up to 39nF
Voltage ratings from 10V to 630V
RoHS compliant / Pb Free
Au over Ni termination
Sample kits available
Additional information is available from the family datasheet: HiT250 high temperature MLCC
For Testing, FIT data, solder profile and further performance data take a look at the Application Note AN0029 Knowles HiT range Multilayer Ceramic Capacitors from 160ºC to 250°C
Maximum capacitance values - HiT250 range - 250°C capacitors
- Chip Size Rated Voltage - 0603 - 0805 - 1206 - 1210 - 1808 - 1812 - 2220
C0G/NP0(1B)
X7R(2R1)
C0G/NP0(1B)
X7R(2R1)
C0G/NP0(1B)
X7R(2R1)
C0G/NP0(1B)
X7R(2R1)
C0G/NP0(1B)
X7R(2R1)
C0G/NP0(1B)
X7R(2R1)
C0G/NP0(1B)
X7R(2R1)
Min Cap
3.9pF
1.0nF
4.7pF
4.7nF
10pF
15nF
22pF
33nF
22pF
100nF
47pF
82nF
68pF
470nF
10V
390pF
100nF
1.5nF
150nF
3.3nF
330nF
5.6nF
680nF
5.6nF
560nF
12nF
1.5uF
39nF
2.2uF
16V
390pF
33nF
1.5nF
100nF
3.3nF
180nF
5.6nF
470nF
5.6nF
330nF
12nF
1.0uF
39nF
1.5uF
25V
390pF
10nF
1.5nF
47nF
3.3nF
150nF
5.6nF
330nF
5.6nF
270nF
12nF
680nF
39nF
1.0uF
50V
390pF
-
1.5nF
-
3.3nF
-
5.6nF
-
5.6nF
-
12nF
-
39nF
-
100V
330pF
-
1.0nF
-
2.7nF
-
3.9nF
-
4.7nF
-
10nF
-
27nF
-
200V
120pF
-
560pF
-
1.2nF
-
2.7nF
-
2.7nF
-
6.8nF
-
15nF
-
250V
68pF
330pF
680pF
1.8nF
1.8nF
4.7nF
10nF
500V
33pF
-
120pF
-
390pF
-
820pF
-
1.0nF
-
2.2nF
-
4.7nF
-
630V
-
-
39pF
-
150pF
-
470pF
-
470pF
-
1.5nF
-
2.2nF
-
Note: Other capacitance values may become available, please contact us if you need values other than those shown in the above table.
HiT250 Range of High Temperature Multilayer Ceramic Capacitors
Our high temperature MLCC series exhibit stable performance across an extended operating temperature range of -55°C to +250°C. Both Class I and Class II parts are available with DC voltage ratings of 50,100 and 200V satisfying a wide range of demanding applications.
To provide high reliability operation in the extremes of temperature encountered in down hole exploration, avionics and automotive systems, Knowles High Temperature HiT range products are approved for use at elevated temperatures of up to 250°C
- 250ºC operating temperature
- 0603 to 2220 chip sizes
- C0G/NP0 (1B) dielectric
- Capacitance range from 3.9pF up to 39nF
- Voltage ratings from 10V to 630V
- RoHS compliant / Pb Free
- Au over Ni termination
- Sample kits available
Additional information is available from the family datasheet: HiT250 high temperature MLCC
For Testing, FIT data, solder profile and further performance data take a look at the Application Note AN0029 Knowles HiT range Multilayer Ceramic Capacitors from 160ºC to 250°C
Maximum capacitance values - HiT250 range - 250°C capacitors
- Chip Size
Rated Voltage - 0603 - 0805 - 1206 - 1210 - 1808 - 1812 - 2220
C0G/NP0(1B)
X7R(2R1)
C0G/NP0(1B)
X7R(2R1)
C0G/NP0(1B)
X7R(2R1)
C0G/NP0(1B)
X7R(2R1)
C0G/NP0(1B)
X7R(2R1)
C0G/NP0(1B)
X7R(2R1)
C0G/NP0(1B)
X7R(2R1)
Min Cap
3.9pF
1.0nF
4.7pF
4.7nF
10pF
15nF
22pF
33nF
22pF
100nF
47pF
82nF
68pF
470nF
10V
390pF
100nF
1.5nF
150nF
3.3nF
330nF
5.6nF
680nF
5.6nF
560nF
12nF
1.5uF
39nF
2.2uF
16V
390pF
33nF
1.5nF
100nF
3.3nF
180nF
5.6nF
470nF
5.6nF
330nF
12nF
1.0uF
39nF
1.5uF
25V
390pF
10nF
1.5nF
47nF
3.3nF
150nF
5.6nF
330nF
5.6nF
270nF
12nF
680nF
39nF
1.0uF
50V
390pF
-
1.5nF
-
3.3nF
-
5.6nF
-
5.6nF
-
12nF
-
39nF
-
100V
330pF
-
1.0nF
-
2.7nF
-
3.9nF
-
4.7nF
-
10nF
-
27nF
-
200V
120pF
-
560pF
-
1.2nF
-
2.7nF
-
2.7nF
-
6.8nF
-
15nF
-
250V
68pF
330pF
680pF
1.8nF
1.8nF
4.7nF
10nF
500V
33pF
-
120pF
-
390pF
-
820pF
-
1.0nF
-
2.2nF
-
4.7nF
-
630V
-
-
39pF
-
150pF
-
470pF
-
470pF
-
1.5nF
-
2.2nF
-
Note: Other capacitance values may become available, please contact us if you need values other than those shown in the above table.