Knowles Standard and High Voltage SMD Capacitors SMDCap - High-Std-Voltage.aspx

Description
Our SMD Multi-Layer Ceramic Capacitor (MLCC) standard range extends across case sizes range from 0402 to 8060 and voltages of 10V to 12kVdc These devices are part of the Standard Components reliability grade we offer. Within the Standard Components reliability grade we cover standard MLC capacitor construction to Tandem Capacitors with FlexiCap termination for increased reliability. For higher levels of reliability please review our AEC-Q200 and High Reliability MLCC ranges. The Standard and High Voltage range of multilayer ceramic capacitors include: Standard Capacitor classes X7R. (EIA Class II dielectric) and C0G/NP0. (EIA Class I dielectric). Learn more about capacitor classes with Capacitor Basics and the Novacap Technical Brochure Construction Innovations StackiCapTM Construction (offers a significant reduction in ‘PCB real estate’ for an equivalent capacitance value when board space is at a premium.) FlexiCapTM Termination (designed to reduce stress damage to MLCCs) Design Variations for increased performance/reliabil ity TCC/VCC (X7R capacitors with a defined capacitance variation under applied dc voltage, across the full operating temperature range) NC Range (The NC range is designed to achieve the maximum capacitance range possible for a given component size and high voltage when combined with 100% coating of the chip after mounting) 250V AC (a range which provides a solution for use at up to 250Vac 60Hz continuous use and provides for non safety-critical applications where extended capacitance ranges are required) 500V AC (a range which provides a solution for use at up to 500Vac 60Hz continuous use and provides for non safety-critical applications where extended capacitance ranges are required) VC1 (The VC1 residual capacitance range MLCCs provide a more stable capacitance value with voltage - not to drop below 50% of the 1Vrms 1kHz value, up to full rated DC voltage, at room temperature.) 115V AC 400Hz (capacitors for aerospace applications that are designed and tested to meet the associated voltage and frequency transients required by MIL-STD-704) Open Mode Capacitors (designed specifically for use in applications where mechanical cracking is a severe problem and short circuits due to cracking are unacceptable) Tandem Capacitors (designed as a fail safe range using a series section internal design, for use in any application where short circuits would be unacceptable.) You can learn more about our Standard MLCC range in the MLCC brochure
Request a Quote
Description
Our SMD Multi-Layer Ceramic Capacitor (MLCC) standard range extends across case sizes range from 0402 to 8060 and voltages of 10V to 12kVdc These devices are part of the Standard Components reliability grade we offer. Within the Standard Components reliability grade we cover standard MLC capacitor construction to Tandem Capacitors with FlexiCap termination for increased reliability. For higher levels of reliability please review our AEC-Q200 and High Reliability MLCC ranges. The Standard and High Voltage range of multilayer ceramic capacitors include: Standard Capacitor classes X7R. (EIA Class II dielectric) and C0G/NP0. (EIA Class I dielectric). Learn more about capacitor classes with Capacitor Basics and the Novacap Technical Brochure Construction Innovations StackiCapTM Construction (offers a significant reduction in ‘PCB real estate’ for an equivalent capacitance value when board space is at a premium.) FlexiCapTM Termination (designed to reduce stress damage to MLCCs) Design Variations for increased performance/reliabil ity TCC/VCC (X7R capacitors with a defined capacitance variation under applied dc voltage, across the full operating temperature range) NC Range (The NC range is designed to achieve the maximum capacitance range possible for a given component size and high voltage when combined with 100% coating of the chip after mounting) 250V AC (a range which provides a solution for use at up to 250Vac 60Hz continuous use and provides for non safety-critical applications where extended capacitance ranges are required) 500V AC (a range which provides a solution for use at up to 500Vac 60Hz continuous use and provides for non safety-critical applications where extended capacitance ranges are required) VC1 (The VC1 residual capacitance range MLCCs provide a more stable capacitance value with voltage - not to drop below 50% of the 1Vrms 1kHz value, up to full rated DC voltage, at room temperature.) 115V AC 400Hz (capacitors for aerospace applications that are designed and tested to meet the associated voltage and frequency transients required by MIL-STD-704) Open Mode Capacitors (designed specifically for use in applications where mechanical cracking is a severe problem and short circuits due to cracking are unacceptable) Tandem Capacitors (designed as a fail safe range using a series section internal design, for use in any application where short circuits would be unacceptable.) You can learn more about our Standard MLCC range in the MLCC brochure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard and High Voltage SMD Capacitors -  - Knowles
Cazenovia, NY, United States
Standard and High Voltage SMD Capacitors
Standard and High Voltage SMD Capacitors
Our SMD Multi-Layer Ceramic Capacitor (MLCC) standard range extends across case sizes range from 0402 to 8060 and voltages of 10V to 12kVdc These devices are part of the Standard Components reliability grade we offer. Within the Standard Components reliability grade we cover standard MLC capacitor construction to Tandem Capacitors with FlexiCap termination for increased reliability. For higher levels of reliability please review our AEC-Q200 and High Reliability MLCC ranges. The Standard and High Voltage range of multilayer ceramic capacitors include: Standard Capacitor classes X7R. (EIA Class II dielectric) and C0G/NP0. (EIA Class I dielectric). Learn more about capacitor classes with Capacitor Basics and the Novacap Technical Brochure Construction Innovations StackiCapTM Construction (offers a significant reduction in ‘PCB real estate’ for an equivalent capacitance value when board space is at a premium.) FlexiCapTM Termination (designed to reduce stress damage to MLCCs) Design Variations for increased performance/reliabil ity TCC/VCC (X7R capacitors with a defined capacitance variation under applied dc voltage, across the full operating temperature range) NC Range (The NC range is designed to achieve the maximum capacitance range possible for a given component size and high voltage when combined with 100% coating of the chip after mounting) 250V AC (a range which provides a solution for use at up to 250Vac 60Hz continuous use and provides for non safety-critical applications where extended capacitance ranges are required) 500V AC (a range which provides a solution for use at up to 500Vac 60Hz continuous use and provides for non safety-critical applications where extended capacitance ranges are required) VC1 (The VC1 residual capacitance range MLCCs provide a more stable capacitance value with voltage - not to drop below 50% of the 1Vrms 1kHz value, up to full rated DC voltage, at room temperature.) 115V AC 400Hz (capacitors for aerospace applications that are designed and tested to meet the associated voltage and frequency transients required by MIL-STD-704) Open Mode Capacitors (designed specifically for use in applications where mechanical cracking is a severe problem and short circuits due to cracking are unacceptable) Tandem Capacitors (designed as a fail safe range using a series section internal design, for use in any application where short circuits would be unacceptable.) You can learn more about our Standard MLCC range in the MLCC brochure

Our SMD Multi-Layer Ceramic Capacitor (MLCC) standard range extends across case sizes range from 0402 to 8060 and voltages of 10V to 12kVdc

These devices are part of the Standard Components reliability grade we offer. Within the Standard Components reliability grade we cover standard MLC capacitor construction to Tandem Capacitors with FlexiCap termination for increased reliability.

For higher levels of reliability please review our AEC-Q200 and High Reliability MLCC ranges.

The Standard and High Voltage range of multilayer ceramic capacitors include:

  • Standard Capacitor classes
    • X7R. (EIA Class II dielectric) and C0G/NP0. (EIA Class I dielectric). Learn more about capacitor classes with Capacitor Basics and the Novacap Technical Brochure
  • Construction Innovations
    • StackiCapTM Construction (offers a significant reduction in ‘PCB real estate’ for an equivalent capacitance value when board space is at a premium.)
    • FlexiCapTM Termination (designed to reduce stress damage to MLCCs)
  • Design Variations for increased performance/reliability
    • TCC/VCC (X7R capacitors with a defined capacitance variation under applied dc voltage, across the full operating temperature range)
    • NC Range (The NC range is designed to achieve the maximum capacitance range possible for a given component size and high voltage when combined with 100% coating of the chip after mounting)
    • 250V AC (a range which provides a solution for use at up to 250Vac 60Hz continuous use and provides for non safety-critical applications where extended capacitance ranges are required)
    • 500V AC (a range which provides a solution for use at up to 500Vac 60Hz continuous use and provides for non safety-critical applications where extended capacitance ranges are required)
    • VC1 (The VC1 residual capacitance range MLCCs provide a more stable capacitance value with voltage - not to drop below 50% of the 1Vrms 1kHz value, up to full rated DC voltage, at room temperature.)
    • 115V AC 400Hz (capacitors for aerospace applications that are designed and tested to meet the associated voltage and frequency transients required by MIL-STD-704)
    • Open Mode Capacitors (designed specifically for use in applications where mechanical cracking is a severe problem and short circuits due to cracking are unacceptable)
    • Tandem Capacitors (designed as a fail safe range using a series section internal design, for use in any application where short circuits would be unacceptable.)

You can learn more about our Standard MLCC range in the MLCC brochure

Supplier's Site

Technical Specifications

  Knowles
Product Category Capacitors
Product Name Standard and High Voltage SMD Capacitors
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details