Knowles 500Vac Standard and High Voltage SMDCap - High-Std-Voltage - 500Vac

Description
Industry wide standard multilayer ceramic capacitors are supplied with a DC Rating only. For AC use, Surge and Safety capacitors with an AC rating of 250Vac have been available but the capacitance range is limited as a result of the strict impulse and VP requirements in the international standards. To complement the 250Vac 60HZ range, Knowles has now developed a range which provides a solution for use at up to 500Vac 60Hz continuous use and provides for non-safety critical applications where extended capacitance ranges are required. Capacitance Range Case sizes 1812 to 2220 are available in X7R dielectric with capacitances of up to 47nF. In addition this range is specified to withstand a 1000V peak impulse, 1.2x50μS I.A.W. IEC-EN 60384-14 4.3.12, with no damage or deterioration.
Request a Quote Datasheet
Description
Industry wide standard multilayer ceramic capacitors are supplied with a DC Rating only. For AC use, Surge and Safety capacitors with an AC rating of 250Vac have been available but the capacitance range is limited as a result of the strict impulse and VP requirements in the international standards. To complement the 250Vac 60HZ range, Knowles has now developed a range which provides a solution for use at up to 500Vac 60Hz continuous use and provides for non-safety critical applications where extended capacitance ranges are required. Capacitance Range Case sizes 1812 to 2220 are available in X7R dielectric with capacitances of up to 47nF. In addition this range is specified to withstand a 1000V peak impulse, 1.2x50μS I.A.W. IEC-EN 60384-14 4.3.12, with no damage or deterioration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500Vac Standard and High Voltage -  - Knowles
Cazenovia, NY, United States
500Vac Standard and High Voltage
500Vac Standard and High Voltage
Industry wide standard multilayer ceramic capacitors are supplied with a DC Rating only. For AC use, Surge and Safety capacitors with an AC rating of 250Vac have been available but the capacitance range is limited as a result of the strict impulse and VP requirements in the international standards. To complement the 250Vac 60HZ range, Knowles has now developed a range which provides a solution for use at up to 500Vac 60Hz continuous use and provides for non-safety critical applications where extended capacitance ranges are required. Capacitance Range Case sizes 1812 to 2220 are available in X7R dielectric with capacitances of up to 47nF. In addition this range is specified to withstand a 1000V peak impulse, 1.2x50μS I.A.W. IEC-EN 60384-14 4.3.12, with no damage or deterioration.

Industry wide standard multilayer ceramic capacitors are supplied with a DC Rating only. For AC use, Surge and Safety capacitors with an AC rating of 250Vac have been available but the capacitance range is limited as a result of the strict impulse and VP requirements in the international standards. To complement the 250Vac 60HZ range, Knowles has now developed a range which provides a solution for use at up to 500Vac 60Hz continuous use and provides for non-safety critical applications where extended capacitance ranges are required.
Capacitance Range
Case sizes 1812 to 2220 are available in X7R dielectric with capacitances of up to 47nF. In addition this range is specified to withstand a 1000V peak impulse, 1.2x50μS I.A.W. IEC-EN 60384-14 4.3.12, with no damage or deterioration.

Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name 500Vac Standard and High Voltage
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details