Knowles 115Vac 400Hz Standard and High Voltage SMDCap - High-Std-Voltage - 115Vac-400Hz

Description
Knowles Precision Devices has conducted reliability testing on standard surface mount ceramic capacitors in order to ensure their performance at 115Vac 400Hz and the associated voltage and frequency transients required by MIL-STD-704. Self heating will occur due to losses in the capacitor but has been measured at less than 25°C rise with neutral mounting conditions at room temperature. Please note that the 115Vac 400Hz ranges are now RoHS 2011/65/EU compliant.
Request a Quote Datasheet
Description
Knowles Precision Devices has conducted reliability testing on standard surface mount ceramic capacitors in order to ensure their performance at 115Vac 400Hz and the associated voltage and frequency transients required by MIL-STD-704. Self heating will occur due to losses in the capacitor but has been measured at less than 25°C rise with neutral mounting conditions at room temperature. Please note that the 115Vac 400Hz ranges are now RoHS 2011/65/EU compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
115Vac 400Hz Standard and High Voltage -  - Knowles
Cazenovia, NY, United States
115Vac 400Hz Standard and High Voltage
115Vac 400Hz Standard and High Voltage
Knowles Precision Devices has conducted reliability testing on standard surface mount ceramic capacitors in order to ensure their performance at 115Vac 400Hz and the associated voltage and frequency transients required by MIL-STD-704. Self heating will occur due to losses in the capacitor but has been measured at less than 25°C rise with neutral mounting conditions at room temperature. Please note that the 115Vac 400Hz ranges are now RoHS 2011/65/EU compliant.

Knowles Precision Devices has conducted reliability testing on standard surface mount ceramic capacitors in order to ensure their performance at 115Vac 400Hz and the associated voltage and frequency transients required by MIL-STD-704. Self heating will occur due to losses in the capacitor but has been measured at less than 25°C rise with neutral mounting conditions at room temperature. Please note that the 115Vac 400Hz ranges are now RoHS 2011/65/EU compliant.

Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name 115Vac 400Hz Standard and High Voltage
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details