OK International Soldering Tip, Hoof, 2Mm; Tip / Nozzle Width Metcal SMC-9HF0020V

Description
SOLDERING TIP, HOOF, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-9 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, HOOF, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Hoof, 2Mm; Tip / Nozzle Width Metcal - 25AC2252 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Hoof, 2Mm; Tip / Nozzle Width Metcal
25AC2252
Soldering Tip, Hoof, 2Mm; Tip / Nozzle Width Metcal 25AC2252
SOLDERING TIP, HOOF, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-9 Series RoHS Compliant: Yes

SOLDERING TIP, HOOF, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2252
Product Name Soldering Tip, Hoof, 2Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2749730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
Output Current 180 amps
Output Voltage 74 volts
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details