OK International Soldering Tip, 60 Deg Hoof, 0.89Mm; Tip / Nozzle Width Metcal SMC-7HF6009S

Description
SOLDERING TIP, 60 DEG HOOF, 0.89MM; Tip / Nozzle Width:0.89mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 60 DEG HOOF, 0.89MM; Tip / Nozzle Width:0.89mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 60 Deg Hoof, 0.89Mm; Tip / Nozzle Width Metcal - 25AC2215 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 60 Deg Hoof, 0.89Mm; Tip / Nozzle Width Metcal
25AC2215
Soldering Tip, 60 Deg Hoof, 0.89Mm; Tip / Nozzle Width Metcal 25AC2215
SOLDERING TIP, 60 DEG HOOF, 0.89MM; Tip / Nozzle Width:0.89mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes

SOLDERING TIP, 60 DEG HOOF, 0.89MM; Tip / Nozzle Width:0.89mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2215
Product Name Soldering Tip, 60 Deg Hoof, 0.89Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094740 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Cutting System - Powermax45 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details