OK International Soldering Tip, Conical Bent, 0.76Mm; Tip / Nozzle Width Metcal SMC-5HK0008S

Description
SOLDERING TIP, CONICAL BENT, 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-5 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CONICAL BENT, 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical Bent, 0.76Mm; Tip / Nozzle Width Metcal - 25AC2179 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical Bent, 0.76Mm; Tip / Nozzle Width Metcal
25AC2179
Soldering Tip, Conical Bent, 0.76Mm; Tip / Nozzle Width Metcal 25AC2179
SOLDERING TIP, CONICAL BENT, 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-5 Series RoHS Compliant: Yes

SOLDERING TIP, CONICAL BENT, 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2179
Product Name Soldering Tip, Conical Bent, 0.76Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 2024513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
1900 XL Series LaserStar Industrial Laser Welding System Adjustable Work Table -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys and Silver Nitonol, Titanium, Platinum
View Details
High-Output Solid-State Welder - Weldac 600 - EFD Induction a.s.
Specs
Process Capability Welding
View Details