OK International Tip, Soldering Iron, Hoof, 0.5Mm; Tip / Nozzle Width Metcal SMC-5HK0005S

Description
TIP, SOLDERING IRON, HOOF, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-5 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, HOOF, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Hoof, 0.5Mm; Tip / Nozzle Width Metcal - 13AC7656 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Hoof, 0.5Mm; Tip / Nozzle Width Metcal
13AC7656
Tip, Soldering Iron, Hoof, 0.5Mm; Tip / Nozzle Width Metcal 13AC7656
TIP, SOLDERING IRON, HOOF, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-5 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, HOOF, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7656
Product Name Tip, Soldering Iron, Hoof, 0.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512632 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Handheld Plasma Cutting Systems - Powermax30 AIR - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details