OK International Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal SMC-5HF6033S

Description
TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-5 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal - 13AC7658 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal
13AC7658
Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal 13AC7658
TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-5 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7658
Product Name Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1367194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details