OK International Soldering Tip, Hoof, 1.5Mm; Tip / Nozzle Width Metcal SMC-5HF0015V

Description
SOLDERING TIP, HOOF, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-5 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, HOOF, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Hoof, 1.5Mm; Tip / Nozzle Width Metcal - 25AC2171 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Hoof, 1.5Mm; Tip / Nozzle Width Metcal
25AC2171
Soldering Tip, Hoof, 1.5Mm; Tip / Nozzle Width Metcal 25AC2171
SOLDERING TIP, HOOF, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-5 Series RoHS Compliant: Yes

SOLDERING TIP, HOOF, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2171
Product Name Soldering Tip, Hoof, 1.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 180 amps
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - Powermax105 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details