105 °C Snap-In Aluminum Electrolytic 680µF 315V
680µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 488mOhm @ 120Hz 3000 Hrs @ 105°C
Win Source Part Number: 1307851-SLP681M315H7
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 40
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 315 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 488mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.17 A @ 120 Hz
Ripple Current @ High Frequency: 3.19 A @ 20 kHz
CAP ALUM 680UF 20% 315V SNAP Product overview: SLP681M315H7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 315V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 315V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP681M315H7P3 can be used for catalog matching and distributor lookup.
CAP ALUM 680UF 20% 315V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SLP681M315H7P3 | SLP681M315H7P3-ND | 1307851-SLP681M315H7P3 | 58-SLP681M315H7P3 | SLP681M315H7P3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 680UF 315V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |||
| Operating Temperature | 105 C (221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |
| WVDC | 315 volts | 315 volts | 315 volts | 315 volts |