Cornell Dubilier Aluminum Electrolytic Capacitors SLP681M220H3P3

Description
105 °C Snap-In Aluminum Electrolytic 680µF 220V
Request a Quote Datasheet
Description
105 °C Snap-In Aluminum Electrolytic 680µF 220V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLP681M220H3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP681M220H3P3
Aluminum Electrolytic Capacitors 2002-SLP681M220H3P3
105 °C Snap-In Aluminum Electrolytic 680µF 220V

105 °C Snap-In Aluminum Electrolytic 680µF 220V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307856-SLP681M220H3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307856-SLP681M220H3P3
Capacitors - Aluminum Electrolytic Capacitors 1307856-SLP681M220H3P3
Win Source Part Number: 1307856-SLP681M220H3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 40 Capacitance: 680 µF Tolerance: ±20% Voltage - Rated: 220 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 293mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 1.89 A @ 120 Hz Ripple Current @ High Frequency: 2.78 A @ 20 kHz

Win Source Part Number: 1307856-SLP681M220H3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 40
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 220 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 293mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.89 A @ 120 Hz
Ripple Current @ High Frequency: 2.78 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLP681M220H3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP681M220H3P3-ND
Aluminum Electrolytic Capacitors SLP681M220H3P3-ND
680µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 293mOhm @ 120Hz 3000 Hrs @ 105°C

680µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 293mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP681M220H3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP681M220H3P3
Capacitors - Aluminum Electrolytic Capacitors SLP681M220H3P3
CAP ALUM 680UF 20% 220V SNAP

CAP ALUM 680UF 20% 220V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SLP681M220H3P3 1307856-SLP681M220H3P3 SLP681M220H3P3-ND SLP681M220H3P3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
WVDC 220 volts 220 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers