Cornell Dubilier Aluminum Electrolytic Capacitors SLP681M100A1P3

Description
105 °C Snap-In Aluminum Electrolytic 680µF 100V
Request a Quote Datasheet
Description
105 °C Snap-In Aluminum Electrolytic 680µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLP681M100A1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP681M100A1P3
Aluminum Electrolytic Capacitors 2002-SLP681M100A1P3
105 °C Snap-In Aluminum Electrolytic 680µF 100V

105 °C Snap-In Aluminum Electrolytic 680µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1528-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1528-ND
Aluminum Electrolytic Capacitors 338-1528-ND
680µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 390mOhm 3000 Hrs @ 105°C

680µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 390mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP681M100A1P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLP681M100A1P3
Capacitors - Aluminum Electrolytic Capacitors SLP681M100A1P3
CAP ALUM 680UF 20% 100V SNAP

CAP ALUM 680UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-SLP681M100A1P3 338-1528-ND SLP681M100A1P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details