Cornell Dubilier Aluminum Electrolytic Capacitors SLP561M160A5P3

Description
560µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 355mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 355mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1518-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1518-ND
Aluminum Electrolytic Capacitors 338-1518-ND
560µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 355mOhm 3000 Hrs @ 105°C

560µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 355mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307883-SLP561M160A5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307883-SLP561M160A5P3
Capacitors - Aluminum Electrolytic Capacitors 1307883-SLP561M160A5P3
Win Source Part Number: 1307883-SLP561M160A5 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 100 Capacitance: 560 µF Tolerance: ±20% Voltage - Rated: 160 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 355mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLP561M160A5P3,338-1 518

Win Source Part Number: 1307883-SLP561M160A5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 100
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 355mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLP561M160A5P3,338-1518

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP561M160A5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP561M160A5P3
Aluminum Electrolytic Capacitors 2002-SLP561M160A5P3
105 °C Snap-In Aluminum Electrolytic 560µF 160V

105 °C Snap-In Aluminum Electrolytic 560µF 160V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP561M160A5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP561M160A5P3
Capacitors - Aluminum Electrolytic Capacitors SLP561M160A5P3
CAP ALUM 560UF 20% 160V SNAP

CAP ALUM 560UF 20% 160V SNAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-1518-ND 1307883-SLP561M160A5P3 2002-SLP561M160A5P3 SLP561M160A5P3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733442 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers