Cornell Dubilier Aluminum Electrolytic Capacitors SLP392M080E7P3

Description
3900µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLP392M080E7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP392M080E7P3-ND
Aluminum Electrolytic Capacitors SLP392M080E7P3-ND
3900µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 120Hz 3000 Hrs @ 105°C

3900µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP392M080E7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP392M080E7P3
Aluminum Electrolytic Capacitors 2002-SLP392M080E7P3
105 °C Snap-In Aluminum Electrolytic 3900µF 80V

105 °C Snap-In Aluminum Electrolytic 3900µF 80V

Supplier's Site Datasheet
Singapore, Singapore
3900UF 80V Capacitor
58-SLP392M080E7P3
3900UF 80V Capacitor 58-SLP392M080E7P3
CAP ALUM 3900UF 20% 80V SNAP Product overview: SLP392M080E7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP392M080E7P3 can be used for catalog matching and distributor lookup.

CAP ALUM 3900UF 20% 80V SNAP Product overview: SLP392M080E7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP392M080E7P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307913-SLP392M080E7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307913-SLP392M080E7P3
Capacitors - Aluminum Electrolytic Capacitors 1307913-SLP392M080E7P3
Win Source Part Number: 1307913-SLP392M080E7 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 50 Capacitance: 3900 µF Tolerance: ±20% Voltage - Rated: 80 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 85mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.82 A @ 120 Hz Ripple Current @ High Frequency: 3.53 A @ 20 kHz

Win Source Part Number: 1307913-SLP392M080E7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 50
Capacitance: 3900 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 85mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.82 A @ 120 Hz
Ripple Current @ High Frequency: 3.53 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP392M080E7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP392M080E7P3
Capacitors - Aluminum Electrolytic Capacitors SLP392M080E7P3
CAP ALUM 3900UF 20% 80V SNAP

CAP ALUM 3900UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP392M080E7P3-ND 2002-SLP392M080E7P3 58-SLP392M080E7P3 1307913-SLP392M080E7P3 SLP392M080E7P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 3900UF 80V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers