Cornell Dubilier Aluminum Electrolytic Capacitors SLP392M063E5P3

Description
3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 102mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 102mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLP392M063E5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP392M063E5P3-ND
Aluminum Electrolytic Capacitors SLP392M063E5P3-ND
3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 102mOhm @ 120Hz 3000 Hrs @ 105°C

3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 102mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP392M063E5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP392M063E5P3
Aluminum Electrolytic Capacitors 2002-SLP392M063E5P3
105 °C Snap-In Aluminum Electrolytic 3900µF 63V

105 °C Snap-In Aluminum Electrolytic 3900µF 63V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307915-SLP392M063E5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307915-SLP392M063E5P3
Capacitors - Aluminum Electrolytic Capacitors 1307915-SLP392M063E5P3
Win Source Part Number: 1307915-SLP392M063E5 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 50 Capacitance: 3900 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 102mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.7 A @ 120 Hz Ripple Current @ High Frequency: 3.38 A @ 20 kHz

Win Source Part Number: 1307915-SLP392M063E5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 50
Capacitance: 3900 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 102mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.7 A @ 120 Hz
Ripple Current @ High Frequency: 3.38 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP392M063E5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP392M063E5P3
Capacitors - Aluminum Electrolytic Capacitors SLP392M063E5P3
CAP ALUM 3900UF 20% 63V SNAP

CAP ALUM 3900UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP392M063E5P3-ND 2002-SLP392M063E5P3 1307915-SLP392M063E5P3 SLP392M063E5P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details