Cornell Dubilier Aluminum Electrolytic SLP333M010H3P3

Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.25 A @ 20 kHz, 105°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.25 A @ 20 kHz, 105°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP333M010H3P3 is a 105 °C snap-in aluminum electrolytic capacitor for DC filtering in power supply applications, rated at 33,000 µF and 10 Vdc. It has a 35 mm diameter and 30 mm length, with a 10 mm lead spacing and two 6.3 mm snap-in pins. The part exhibits a maximum ESR of 0.017 Ω at 25 °C and a ripple current rating of 4.25 A rms at 120 Hz and 105 °C. It supports an operating temperature range from -40 °C to 105 °C and is rated for a 3,000-hour load life at full voltage and 105 °C, with a capacitance tolerance of ±20%.

Datasheet Summary
Powered by GS/AI

The SLP333M010H3P3 is a 105 °C snap-in aluminum electrolytic capacitor for DC filtering in power supply applications, rated at 33,000 µF and 10 Vdc. It has a 35 mm diameter and 30 mm length, with a 10 mm lead spacing and two 6.3 mm snap-in pins. The part exhibits a maximum ESR of 0.017 Ω at 25 °C and a ripple current rating of 4.25 A rms at 120 Hz and 105 °C. It supports an operating temperature range from -40 °C to 105 °C and is rated for a 3,000-hour load life at full voltage and 105 °C, with a capacitance tolerance of ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP333M010H3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP333M010H3P3
Aluminum Electrolytic SLP333M010H3P3
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.25 A @ 20 kHz, 105°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 33,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4.25 A @ 20 kHz, 105°C
  • ESR: 17 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP333M010H3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP333M010H3P3-ND
Aluminum Electrolytic Capacitors SLP333M010H3P3-ND
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 3000 Hrs @ 105°C

33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307939-SLP333M010H3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307939-SLP333M010H3P3
Capacitors - Aluminum Electrolytic Capacitors 1307939-SLP333M010H3P3
Win Source Part Number: 1307939-SLP333M010H3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 40 Capacitance: 33000 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 22mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.4 A @ 120 Hz Ripple Current @ High Frequency: 4.25 A @ 20 kHz

Win Source Part Number: 1307939-SLP333M010H3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 40
Capacitance: 33000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 22mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.4 A @ 120 Hz
Ripple Current @ High Frequency: 4.25 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP333M010H3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP333M010H3P3
Aluminum Electrolytic Capacitors 2002-SLP333M010H3P3
105 °C Snap-In Aluminum Electrolytic 33000µF 10V

105 °C Snap-In Aluminum Electrolytic 33000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP333M010H3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP333M010H3P3
Capacitors - Aluminum Electrolytic Capacitors SLP333M010H3P3
CAP ALUM 33000UF 20% 10V SNAP

CAP ALUM 33000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP333M010H3P3 SLP333M010H3P3-ND 1307939-SLP333M010H3P3 2002-SLP333M010H3P3 SLP333M010H3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF 33000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers