Cornell Dubilier Aluminum Electrolytic Capacitors SLP331M250C3P3

Description
330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 603mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 603mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1495-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1495-ND
Aluminum Electrolytic Capacitors 338-1495-ND
330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 603mOhm 3000 Hrs @ 105°C

330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 603mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307960-SLP331M250C3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307960-SLP331M250C3P3
Capacitors - Aluminum Electrolytic Capacitors 1307960-SLP331M250C3P3
Win Source Part Number: 1307960-SLP331M250C3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 603mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1495,SLP331M250C 3P3

Win Source Part Number: 1307960-SLP331M250C3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 603mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1495,SLP331M250C3P3

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP331M250C3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP331M250C3P3
Aluminum Electrolytic Capacitors 2002-SLP331M250C3P3
105 °C Snap-In Aluminum Electrolytic 330µF 250V

105 °C Snap-In Aluminum Electrolytic 330µF 250V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP331M250C3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP331M250C3P3
Capacitors - Aluminum Electrolytic Capacitors SLP331M250C3P3
CAP ALUM 330UF 20% 250V SNAP

CAP ALUM 330UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-1495-ND 1307960-SLP331M250C3P3 2002-SLP331M250C3P3 SLP331M250C3P3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers