Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SLP331M200A3P3

Description
Win Source Part Number: 1307963-SLP331M200A3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 603mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLP331M200A3P3,338-1 491
Request a Quote Datasheet
Description
Win Source Part Number: 1307963-SLP331M200A3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 603mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLP331M200A3P3,338-1 491
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307963-SLP331M200A3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307963-SLP331M200A3P3
Capacitors - Aluminum Electrolytic Capacitors 1307963-SLP331M200A3P3
Win Source Part Number: 1307963-SLP331M200A3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 603mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLP331M200A3P3,338-1 491

Win Source Part Number: 1307963-SLP331M200A3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 603mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLP331M200A3P3,338-1491

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1491-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1491-ND
Aluminum Electrolytic Capacitors 338-1491-ND
330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 603mOhm 3000 Hrs @ 105°C

330µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 603mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP331M200A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP331M200A3P3
Aluminum Electrolytic Capacitors 2002-SLP331M200A3P3
105 °C Snap-In Aluminum Electrolytic 330µF 200V

105 °C Snap-In Aluminum Electrolytic 330µF 200V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP331M200A3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLP331M200A3P3
Capacitors - Aluminum Electrolytic Capacitors SLP331M200A3P3
CAP ALUM 330UF 20% 200V SNAP

CAP ALUM 330UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1307963-SLP331M200A3P3 338-1491-ND 2002-SLP331M200A3P3 SLP331M200A3P3
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F)
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 200 volts 200 volts 200 volts
WVAC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C553U050CJ2AP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details