Cornell Dubilier Aluminum Electrolytic Capacitors SLP271M385E7P3

Description
270µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.229Ohm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.229Ohm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLP271M385E7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP271M385E7P3-ND
Aluminum Electrolytic Capacitors SLP271M385E7P3-ND
270µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.229Ohm @ 120Hz 3000 Hrs @ 105°C

270µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.229Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP271M385E7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP271M385E7P3
Aluminum Electrolytic Capacitors 2002-SLP271M385E7P3
105 °C Snap-In Aluminum Electrolytic 270µF 385V

105 °C Snap-In Aluminum Electrolytic 270µF 385V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307986-SLP271M385E7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307986-SLP271M385E7P3
Capacitors - Aluminum Electrolytic Capacitors 1307986-SLP271M385E7P3
Win Source Part Number: 1307986-SLP271M385E7 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Standard Package: 50 Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 385 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 1.229Ohm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 1.14 A @ 120 Hz Ripple Current @ High Frequency: 1.68 A @ 20 kHz

Win Source Part Number: 1307986-SLP271M385E7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 50
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 385 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 1.229Ohm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.14 A @ 120 Hz
Ripple Current @ High Frequency: 1.68 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP271M385E7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP271M385E7P3
Capacitors - Aluminum Electrolytic Capacitors SLP271M385E7P3
CAP ALUM 270UF 20% 385V SNAP

CAP ALUM 270UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP271M385E7P3-ND 2002-SLP271M385E7P3 1307986-SLP271M385E7P3 SLP271M385E7P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C643U025EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers