Cornell Dubilier Aluminum Electrolytic SLP223M035H9P3

Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.85 A @ 20 kHz, 105°C ESR: 18 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.85 A @ 20 kHz, 105°C ESR: 18 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP223M035H9P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 22,000 µF and a tolerance of ±20%. It has a diameter of 35 mm and a length of 50 mm, with 10 mm lead spacing. The capacitor supports a maximum ripple current of 6.85 A at 20 kHz and 105 °C, with a maximum ESR of 18 mΩ at 20 kHz and 25 °C. It is designed for applications requiring high ripple current and long life, with a rated endurance of 3,000 hours at full load and 105 °C. The operating temperature range is -25 °C to +105 °C for voltages ≥ 160 Vdc, but this part operates within -40 °C to +105 °C as it is rated below 100 Vdc.

Datasheet Summary
Powered by GS/AI

The SLP223M035H9P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 22,000 µF and a tolerance of ±20%. It has a diameter of 35 mm and a length of 50 mm, with 10 mm lead spacing. The capacitor supports a maximum ripple current of 6.85 A at 20 kHz and 105 °C, with a maximum ESR of 18 mΩ at 20 kHz and 25 °C. It is designed for applications requiring high ripple current and long life, with a rated endurance of 3,000 hours at full load and 105 °C. The operating temperature range is -25 °C to +105 °C for voltages ≥ 160 Vdc, but this part operates within -40 °C to +105 °C as it is rated below 100 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP223M035H9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP223M035H9P3
Aluminum Electrolytic SLP223M035H9P3
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.85 A @ 20 kHz, 105°C ESR: 18 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 22,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 6.85 A @ 20 kHz, 105°C
  • ESR: 18 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 50mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 980422-SLP223M035H9P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
980422-SLP223M035H9P3
Capacitors - Aluminum Electrolytic Capacitors 980422-SLP223M035H9P3
Win Source Part Number: 980422-SLP223M035H9P 3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Standard Package: 40 Capacitance: 22000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 24mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SLP223M035H9P3, Q14838198,SLP223M035 H9P3-ND,338-1485

Win Source Part Number: 980422-SLP223M035H9P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Standard Package: 40
Capacitance: 22000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 24mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SLP223M035H9P3,Q14838198,SLP223M035H9P3-ND,338-1485

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1485-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1485-ND
Aluminum Electrolytic Capacitors 338-1485-ND
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 120Hz 3000 Hrs @ 105°C

22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP223M035H9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP223M035H9P3
Aluminum Electrolytic Capacitors 2002-SLP223M035H9P3
105 °C Snap-In Aluminum Electrolytic 22000µF 35V

105 °C Snap-In Aluminum Electrolytic 22000µF 35V

Supplier's Site Datasheet
Singapore, Singapore
22000uF 35V 0.024 Ohm Capacitor
58-SLP223M035H9P3
22000uF 35V 0.024 Ohm Capacitor 58-SLP223M035H9P3
Cap Aluminum Lytic 22000uF 35V 20% (35 X 50mm) Snap-In 10mm 0.024 Ohm 5.48A 3000h 105°C Product overview: SLP223M035H9P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 35V, 0.024 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 35V, 0.024 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP223M035H9P3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22000uF 35V 20% (35 X 50mm) Snap-In 10mm 0.024 Ohm 5.48A 3000h 105°C Product overview: SLP223M035H9P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 35V, 0.024 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 35V, 0.024 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP223M035H9P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP223M035H9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLP223M035H9P3
Capacitors - Aluminum Electrolytic Capacitors SLP223M035H9P3
CAP ALUM 22000UF 20% 35V SNAP

CAP ALUM 22000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP223M035H9P3 980422-SLP223M035H9P3 338-1485-ND 2002-SLP223M035H9P3 58-SLP223M035H9P3 SLP223M035H9P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 22000uF 35V 0.024 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers