Cornell Dubilier Aluminum Electrolytic Capacitors SLP182M160H7P3

Description
105 °C Snap-In Aluminum Electrolytic 1800µF 160V
Request a Quote Datasheet
Description
105 °C Snap-In Aluminum Electrolytic 1800µF 160V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLP182M160H7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP182M160H7P3
Aluminum Electrolytic Capacitors 2002-SLP182M160H7P3
105 °C Snap-In Aluminum Electrolytic 1800µF 160V

105 °C Snap-In Aluminum Electrolytic 1800µF 160V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1474-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1474-ND
Aluminum Electrolytic Capacitors 338-1474-ND
1800µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 111mOhm 3000 Hrs @ 105°C

1800µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 111mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308037-SLP182M160H7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308037-SLP182M160H7P3
Capacitors - Aluminum Electrolytic Capacitors 1308037-SLP182M160H7P3
Win Source Part Number: 1308037-SLP182M160H7 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 40 Capacitance: 1800 µF Tolerance: ±20% Voltage - Rated: 160 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 111mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLP182M160H7P3,338-1 474

Win Source Part Number: 1308037-SLP182M160H7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 40
Capacitance: 1800 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 111mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLP182M160H7P3,338-1474

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP182M160H7P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLP182M160H7P3
Capacitors - Aluminum Electrolytic Capacitors SLP182M160H7P3
CAP ALUM 1800UF 20% 160V SNAP

CAP ALUM 1800UF 20% 160V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SLP182M160H7P3 338-1474-ND 1308037-SLP182M160H7P3 SLP182M160H7P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF 1800 microF
WVDC 160 volts 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers