Win Source Part Number: 1308039-SLP182M100C7
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 100
Capacitance: 1800 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 147mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.2 A @ 120 Hz
Ripple Current @ High Frequency: 2.75 A @ 20 kHz
105 °C Snap-In Aluminum Electrolytic 1800µF 100V
1800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 147mOhm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 1800UF 20% 100V SNAP Product overview: SLP182M100C7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP182M100C7P3 can be used for catalog matching and distributor lookup.
CAP ALUM 1800UF 20% 100V SNAP
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1308039-SLP182M100C7P3 | 2002-SLP182M100C7P3 | SLP182M100C7P3-ND | 58-SLP182M100C7P3 | SLP182M100C7P3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 1800UF 100V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF | 1800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts | 100 volts |