Cornell Dubilier Aluminum Electrolytic Capacitors SLP182M080A5P3

Description
1800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 184mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 184mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLP182M080A5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP182M080A5P3-ND
Aluminum Electrolytic Capacitors SLP182M080A5P3-ND
1800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 184mOhm @ 120Hz 3000 Hrs @ 105°C

1800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 184mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308031-SLP182M080A5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308031-SLP182M080A5P3
Capacitors - Aluminum Electrolytic Capacitors 1308031-SLP182M080A5P3
Win Source Part Number: 1308031-SLP182M080A5 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 100 Capacitance: 1800 µF Tolerance: ±20% Voltage - Rated: 80 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 184mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 1.79 A @ 120 Hz Ripple Current @ High Frequency: 2.24 A @ 20 kHz

Win Source Part Number: 1308031-SLP182M080A5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 100
Capacitance: 1800 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 184mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.79 A @ 120 Hz
Ripple Current @ High Frequency: 2.24 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP182M080A5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP182M080A5P3
Aluminum Electrolytic Capacitors 2002-SLP182M080A5P3
105 °C Snap-In Aluminum Electrolytic 1800µF 80V

105 °C Snap-In Aluminum Electrolytic 1800µF 80V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP182M080A5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP182M080A5P3
Capacitors - Aluminum Electrolytic Capacitors SLP182M080A5P3
CAP ALUM 1800UF 20% 80V SNAP

CAP ALUM 1800UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP182M080A5P3-ND 1308031-SLP182M080A5P3 2002-SLP182M080A5P3 SLP182M080A5P3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details