Cornell Dubilier Aluminum Electrolytic SLP153M025H3P3

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.5 A @ 20 kHz, 105°C ESR: 30 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.5 A @ 20 kHz, 105°C ESR: 30 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP153M025H3P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 15,000 µF and a tolerance of ±20%. It has a dimensions of 35 mm diameter by 30 mm length and operates within a temperature range of -40 °C to +105 °C. The part is rated for a ripple current of 4.50 A at 120 Hz and 4.50 A at 20 kHz at 105 °C, with a maximum ESR of 0.030 Ω at 25 °C and 0.022 Ω at 20 kHz. It is designed for a 3,000-hour load life at rated voltage and temperature, meeting the series' endurance and leakage specifications. The pin style is 2-pin snap-in with 6.3 mm lead spacing and the case is sealed with PVC or PET insulation.

Datasheet Summary
Powered by GS/AI

The SLP153M025H3P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 15,000 µF and a tolerance of ±20%. It has a dimensions of 35 mm diameter by 30 mm length and operates within a temperature range of -40 °C to +105 °C. The part is rated for a ripple current of 4.50 A at 120 Hz and 4.50 A at 20 kHz at 105 °C, with a maximum ESR of 0.030 Ω at 25 °C and 0.022 Ω at 20 kHz. It is designed for a 3,000-hour load life at rated voltage and temperature, meeting the series' endurance and leakage specifications. The pin style is 2-pin snap-in with 6.3 mm lead spacing and the case is sealed with PVC or PET insulation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP153M025H3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP153M025H3P3
Aluminum Electrolytic SLP153M025H3P3
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.5 A @ 20 kHz, 105°C ESR: 30 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4.5 A @ 20 kHz, 105°C
  • ESR: 30 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP153M025H3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP153M025H3P3
Aluminum Electrolytic Capacitors 2002-SLP153M025H3P3
105 °C Snap-In Aluminum Electrolytic 15000µF 25V

105 °C Snap-In Aluminum Electrolytic 15000µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP153M025H3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP153M025H3P3-ND
Aluminum Electrolytic Capacitors SLP153M025H3P3-ND
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 105°C

15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP153M025H3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP153M025H3P3
Capacitors - Aluminum Electrolytic Capacitors SLP153M025H3P3
CAP ALUM 15000UF 20% 25V SNAP

CAP ALUM 15000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP153M025H3P3 2002-SLP153M025H3P3 SLP153M025H3P3-ND SLP153M025H3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202U200EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers